NEN-EN-IEC 62217/C11
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Insulators): | 29.080.10 |
Document History
April 1, 2013
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
NEN-EN-IEC 62217/C11
January 1, 2007
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
A description is not available for this item.
May 1, 2006
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...