NEN-EN-IEC 62217

Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 38
ICS Code (Insulators): 29.080.10
scope:

This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and hollow insulators. They are intended for use on HV overhead lines and in indoor and outdoor equipment. The object of this standard is - to define the common terms used for polymeric insulators; - to prescribe common test methods for design tests on polymeric insulators; - to prescribe acceptance or failure criteria, if applicable; These tests, criteria and recommendations are intended to ensure a satisfactory life-time under normal operating and environmental conditions. This standard shall only be applied in conjunction with the relevant product standard.

Document History

NEN-EN-IEC 62217
April 1, 2013
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
January 1, 2007
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
A description is not available for this item.
May 1, 2006
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
Advertisement