NEN-EN-IEC 62217

Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 46
ICS Code (Insulators): 29.080.10
scope:

This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and hollow insulators. They are intended for use on overhead lines and in indoor and outdoor equipment with a rated voltage greater than 1 000 V. The object of this standard is - to define the common terms used for polymeric insulators, - to prescribe common test methods for design tests on polymeric insulators, - to prescribe acceptance or failure criteria, if applicable, - to give recommendations for polymeric insulator test standards or product standards, complemented by specific requirements as needed. These tests, criteria and recommendations are intended to ensure a satisfactory life-time under normal operating and environmental conditions (see Clause 5).

Document History

April 1, 2013
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
January 1, 2007
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
A description is not available for this item.
NEN-EN-IEC 62217
May 1, 2006
Polymeric insulators for indoor and outdoor use with a nomimale voltage greater than 1000 V - General definitons, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
Advertisement