NEN - NPR 2652/A1
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Waterproofing): | 91.120.30 |
Document History
October 1, 2008
Moisture control in buildings - Moisture proofing from outside damp and moisture proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778, are watertight or rainproof...
August 1, 2006
Moisture control in buildings - Moisture proofing from outside damp and moisture proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778, are watertight or rainproof...
NPR 2652/A1
May 1, 1997
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
A description is not available for this item.
December 1, 1991
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778:1990, are watertight or rainproof...