NEN - NPR 2652
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
| Organization: | NEN |
| Publication Date: | 1 December 1991 |
| Status: | inactive |
| Page Count: | 246 |
| ICS Code (Waterproofing): | 91.120.30 |
scope:
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778:1990, are watertight or rainproof respectively. Also given are the performance with respect to the specific air permeability and the inside surface temperature factor of building constructions, on the condition of proper execution.
Document History