NEN - NPR 2652

Moisture control in buildings - Moisture proofing from outside damp and moisture proofing from inside damp - Examples of construction details

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 150
ICS Code (Waterproofing): 91.120.30
scope:

The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778, are watertight or rainproof respectively and tested according to NEN 2690. Also given are the performance with respect to the specific air permeability and the inside surface temperature factor of building constructions, on the condition of proper execution.

Document History

October 1, 2008
Moisture control in buildings - Moisture proofing from outside damp and moisture proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778, are watertight or rainproof...
NPR 2652
August 1, 2006
Moisture control in buildings - Moisture proofing from outside damp and moisture proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778, are watertight or rainproof...
May 1, 1997
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
A description is not available for this item.
December 1, 1991
Moisture control in buildings - Moisture-proofing from outside damp - Moisture-proofing from inside damp - Examples of construction details
The code of practice gives directions for building constructions so that they, when properly executed and tested in accordance with chapters 5 and 6 of NEN 2778:1990, are watertight or rainproof...
Advertisement