NEN-EN 1026
Windows and doors - Air permeability - Test method
| Organization: | NEN |
| Publication Date: | 1 April 1993 |
| Status: | inactive |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is designed to simulate conditions in use, when the window or door is installed in accordance with the manufacturer's specification and the requirements of relevant European Standards and codes of practice.
Document History