NEN-EN 1026

Windows and doors - Air permeability - Test method

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 20
ICS Code (Doors and windows): 91.060.50
scope:

NEN-EN 1026 defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures. This test method is designed to take account of conditions in use, when the window or doorset is installed in accordance with the manufacturer's specification and the requirements of relevant European Standards and codes of practice. This European Standard does not apply to the joints between the window or door frame and the building construction.

Document History

NEN-EN 1026
March 1, 2016
Windows and doors - Air permeability - Test method
NEN-EN 1026 defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures....
May 1, 2013
Windows and doors - Air permeability - Test method
NEN-EN 1026 defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures....
August 1, 2000
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
September 1, 1996
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
April 1, 1993
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
Advertisement