NEN-EN 1026

Windows and doors - Air permeability - Test method

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 13
ICS Code (Doors and windows): 91.060.50
scope:

Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is designed to simulate conditions in use, when the window or door is installed in accordance with the manufacturer's specification and the requirements of relevant European Standards and codes of practice.

Document History

March 1, 2016
Windows and doors - Air permeability - Test method
NEN-EN 1026 defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures....
May 1, 2013
Windows and doors - Air permeability - Test method
NEN-EN 1026 defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures....
NEN-EN 1026
August 1, 2000
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
September 1, 1996
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
April 1, 1993
Windows and doors - Air permeability - Test method
Defines the conventional method to be used to determine the air permeability of completely assembled windows and doors of any materials, when submitted to positive or negative test pressures. Is...
Advertisement