NEN-EN 13618

Water supply - Flexible hoses (elastomeric or plastic material hose with or without metallic or synthetic braiding) - Product standard

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 33
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document in two parts, specifies the requirements and test methods in respect to materials, dimensions, function and Factory Production Control for "flexible hose assemblies " or "semi flexible hose assemblies" hose assemblies. The standard is applicable to flexible or semi flexible hose assemblies intended to be used in water systems (according EN 806-2) to connect sanitary tap ware, heaters or similar appliances.

Document History

December 1, 2016
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
NEN-EN 13618 specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with...
September 1, 2011
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
April 1, 2009
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
NEN-EN 13618
October 1, 2003
Water supply - Flexible hoses (elastomeric or plastic material hose with or without metallic or synthetic braiding) - Product standard
This document in two parts, specifies the requirements and test methods in respect to materials, dimensions, function and Factory Production Control for "flexible hose assemblies " or "semi flexible...
July 1, 1999
Water supply, flexible hoses (metallic and elastomeric materials) - Specifications and test methods
Considers flexible hose assemblies of the elastomeric type, fitted with braiding, used to connect water networks to any kind of taps and other sanitary appliances connected with water systems, in...
Advertisement