NEN-EN 13618

Flexible hose assemblies in drinking water installations - Functional requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 32
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Water supply systems): 91.140.60
scope:

NEN-EN 13618 specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with drinking water with an allowable maximum operating pressure (PMA) of 1 MPa and maximum operating temperature 70 °C to connect sanitary tap ware, heaters and similar appliances.

Document History

NEN-EN 13618
December 1, 2016
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
NEN-EN 13618 specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with...
September 1, 2011
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
April 1, 2009
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
October 1, 2003
Water supply - Flexible hoses (elastomeric or plastic material hose with or without metallic or synthetic braiding) - Product standard
This document in two parts, specifies the requirements and test methods in respect to materials, dimensions, function and Factory Production Control for "flexible hose assemblies " or "semi flexible...
July 1, 1999
Water supply, flexible hoses (metallic and elastomeric materials) - Specifications and test methods
Considers flexible hose assemblies of the elastomeric type, fitted with braiding, used to connect water networks to any kind of taps and other sanitary appliances connected with water systems, in...

References

Advertisement