NEN-EN 13618
Water supply, flexible hoses (metallic and elastomeric materials) - Specifications and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
Considers flexible hose assemblies of the elastomeric type, fitted with braiding, used to connect water networks to any kind of taps and other sanitary appliances connected with water systems, in order to convey chilled, cold hot water, up to a working temperature of 90 °C and up to a NP of 10 bars. Defines dimensions, test methods and general requirements of hose assemblies.
Document History
December 1, 2016
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
NEN-EN 13618 specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with...
September 1, 2011
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
April 1, 2009
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
October 1, 2003
Water supply - Flexible hoses (elastomeric or plastic material hose with or without metallic or synthetic braiding) - Product standard
This document in two parts, specifies the requirements and test methods in respect to materials, dimensions, function and Factory Production Control for "flexible hose assemblies " or "semi flexible...
NEN-EN 13618
July 1, 1999
Water supply, flexible hoses (metallic and elastomeric materials) - Specifications and test methods
Considers flexible hose assemblies of the elastomeric type, fitted with braiding, used to connect water networks to any kind of taps and other sanitary appliances connected with water systems, in...