NEN-EN 14342+A1

Wood flooring - Characteristics, evaluation of conformity and marking

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 33
ICS Code (Semi-manufactures of timber): 79.080
scope:

This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when used as internal flooring, including enclosed public transport premises". It also applies to wood veneer floor coverings. This document covers flooring defined in EN 13226, EN 13227, EN 13228, EN 13488, EN 13489, EN 13990, EN 13629, !EN 14761" and EN 14354. It does not specify dimensional limits or tolerances, which are given by these same standards. This European Standard provides also for the evaluation of conformity and the requirements for marking these products." This document covers also the wood and parquet flooring products which may be treated to improve their reaction to fire performance." This European Standard does not apply to the wood and parquet flooring products with tactile surfaces or to aid visibility, e.g. products with tactile or visible strip applied."

Document History

July 1, 2013
Wood flooring and parquet - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies the relevant characteristics and requirements of flat surface wood flooring products and parquets as well as the appropriate test methods for...
September 1, 2011
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies the relevant characteristics and requirements of flat surface wood flooring products and parquets as well as the appropriate test methods for...
June 1, 2008
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
NEN-EN 14342+A1
June 1, 2008
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
November 1, 2007
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
August 1, 2007
Wood flooring - Characteristics, evaluation of conformity and marking
A description is not available for this item.
June 1, 2005
Wood flooring - Characteristics, evaluation of conformity and marking
This document defines and specifies for wood and parquet flooring the relevant characteristics and the appropriate test methods to determine these characteristics for internal use as flooring. It...
February 1, 2002
Wood flooring - Characteristics, evaluation of conformity and marking
This document defines and specifies for wood and parquet flooring the relevant characteristics and the appropriate test methods to determine these characteristics for internal use as flooring. It...
Advertisement