NEN-EN 14342

Wood flooring and parquet - Characteristics, evaluation of conformity and marking

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 36
ICS Code (Semi-manufactures of timber): 79.080
ICS Code (Floor coverings): 97.150
scope:

This European Standard defines and specifies the relevant characteristics and requirements of flat surface wood flooring products and parquets as well as the appropriate test methods for determination of their suitability for use as internal flooring, including fully enclosed public transport premises. The European Standards for specific wood flooring products and parquets to which this European Standard relates, and which provide product definitions and requirements for dimensional tolerances, include the following: - solid parquet elements with tongues and grooves (EN 13226); - solid lamparquet products (EN 13227); - solid wood overlay elements including blocks with an interlocking system (EN 13228); - mosaic parquet elements (EN 13488); - multi-layer parquet elements (EN 13489); - solid pre-assembled hardwood board (EN 13629); - solid softwood floor boards (EN 13990); - wood veneer floor coverings (EN 14354); - solid wood parquet - vertical finger, wide finger and module brick (EN 14761). This European Standard may also apply to other wood flooring products and parquets than those standards above. However, it does not specify any requirements for dimensional limits of tolerances of such products. This European Standard provides also for the evaluation of conformity and the requirements for marking the wood flooring products and parquets. This European Standard covers wood flooring products and parquets which may or may not be treated to improve their reaction to fire performance or their durability against biological agents. This European Standard does not apply to: - wood flooring products and parquets specifically manufactured for enhanced tactile and recognition; - bamboo flooring products; - laminate flooring products; - product made with plants such as aloe or cork or coconut. This European Standard covers wood flooring products and parquets with or without paint, varnish, lacquer, wax or oil.

Document History

NEN-EN 14342
July 1, 2013
Wood flooring and parquet - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies the relevant characteristics and requirements of flat surface wood flooring products and parquets as well as the appropriate test methods for...
September 1, 2011
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies the relevant characteristics and requirements of flat surface wood flooring products and parquets as well as the appropriate test methods for...
June 1, 2008
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
June 1, 2008
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
November 1, 2007
Wood flooring - Characteristics, evaluation of conformity and marking
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when...
August 1, 2007
Wood flooring - Characteristics, evaluation of conformity and marking
A description is not available for this item.
June 1, 2005
Wood flooring - Characteristics, evaluation of conformity and marking
This document defines and specifies for wood and parquet flooring the relevant characteristics and the appropriate test methods to determine these characteristics for internal use as flooring. It...
February 1, 2002
Wood flooring - Characteristics, evaluation of conformity and marking
This document defines and specifies for wood and parquet flooring the relevant characteristics and the appropriate test methods to determine these characteristics for internal use as flooring. It...

References

Advertisement