NEN-EN 14342/A1
Wood flooring - Characteristics, evaluation of conformity and marking
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Semi-manufactures of timber): | 79.080 |
scope:
This European Standard defines and specifies for wood and parquet flooring products the relevant characteristics, requirements and appropriate test methods to determine these characteristics when used as internal flooring, including enclosed public transport premises". It also applies to wood veneer floor coverings. This document covers flooring defined in EN 13226, EN 13227, EN 13228, EN 13488, EN 13489, EN 13990, EN 13629, !EN 14761" and EN 14354. It does not specify dimensional limits or tolerances, which are given by these same standards. This European Standard provides also for the evaluation of conformity and the requirements for marking these products." This document covers also the wood and parquet flooring products which may be treated to improve their reaction to fire performance." This European Standard does not apply to the wood and parquet flooring products with tactile surfaces or to aid visibility, e.g. products with tactile or visible strip applied."
Document History