NEN-EN 200

Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification

inactive
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 38
ICS Code (Sanitary installations): 91.140.70
scope:

This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1, (see Figure 1); - for a supply system (Type 2, (see Figure 2); - the dimensional, tightness, pressure resistance, hydraulic, mechanical strength, endurance and acoustic characteristics of nominal size ½ and ¾ single taps and combination taps; - test methods to verify the characteristics. This document applies to draw-off taps (single taps and combination taps) for use with sanitary appliances installed in rooms used for bodily hygiene (cloakrooms, bathrooms etc.) and in kitchens i.e. for use with baths, wash basins, bidets, showers and sinks. Figure 1 shows the supply system of Type 1 with a pressure range of (0,05 to 1,0) MPa (0,5 to 10) bar. Figure 2 shows the supply system of Type 2 with a pressure range of (0,01 to 1,0) MPa (0,1 to 10) bar. This document applies to sanitary draw-off taps of nominal size ½ and ¾ (PN 10). The conditions of use and classifications are given in Table 1. It does not cover mechanical mixing valves, thermostatic mixing valves, shower accessories or taps adapted for special use (e.g. hose union taps)

Document History

January 1, 2024
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1) with a pressure range...
November 1, 2022
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 ; 2) a supply system of Type 2 ; b)...
July 1, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
April 1, 2006
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
January 1, 2005
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1, (see Figure 1); - for a supply system (Type 2,...
NEN-EN 200
February 1, 2002
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1, (see Figure 1); - for a supply system (Type 2,...
June 1, 1993
Sanitary tapware - General technical specifications for single taps and mixer taps (nominal size 1/2) PN 10 - Minimum flow pressure of 0,05 MPa (0,5 bar)
The aim of this European Standard is to specify: The dimensional, watertightness, pressure resistance, hydraulic mechanical strength, mechanical endurance and acoustic characteristics with which the...
May 1, 1992
Sanitaire kranen - Tapkranen en tweeknopsmengkranen voor water (nominale maat 1/2) PN 10 - Minimale gebruiksdruk 0,05 MPa (0,5 bar) - Algemene technische eisen
A description is not available for this item.
Advertisement