NEN-EN 200

Sanitaire kranen - Tapkranen en tweeknopsmengkranen voor water (nominale maat 1/2) PN 10 - Minimale gebruiksdruk 0,05 MPa (0,5 bar) - Algemene technische eisen

inactive
Organization: NEN
Publication Date: 1 May 1992
Status: inactive

Document History

January 1, 2024
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1) with a pressure range...
November 1, 2022
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 ; 2) a supply system of Type 2 ; b)...
July 1, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
April 1, 2006
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
January 1, 2005
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1, (see Figure 1); - for a supply system (Type 2,...
February 1, 2002
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1, (see Figure 1); - for a supply system (Type 2,...
June 1, 1993
Sanitary tapware - General technical specifications for single taps and mixer taps (nominal size 1/2) PN 10 - Minimum flow pressure of 0,05 MPa (0,5 bar)
The aim of this European Standard is to specify: The dimensional, watertightness, pressure resistance, hydraulic mechanical strength, mechanical endurance and acoustic characteristics with which the...
NEN-EN 200
May 1, 1992
Sanitaire kranen - Tapkranen en tweeknopsmengkranen voor water (nominale maat 1/2) PN 10 - Minimale gebruiksdruk 0,05 MPa (0,5 bar) - Algemene technische eisen
A description is not available for this item.
Advertisement