NEN-EN 303-1

Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking

inactive
Organization: NEN
Publication Date: 1 May 2016
Status: inactive
Page Count: 41
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 303-1 applies to boilers used for central heating (heating boilers) with forced draught burners with a nominal heat output not exceeding 1 000 kW, which are operated either with negative pressure (natural draught boilers) or with positive pressure (pressurized boiler) in the combustion chamber, in accordance with the boiler instructions. This European Standard specifies the necessary terminology, the requirements on the materials and testing of them, and marking requirements for heating boilers. Particular requirements for boilers that can be used with open vented systems are contained in EN 303-4. The requirements of this standard apply to heating boilers that are tested on an authorized test rig. Boilers in accordance with this standard are designed for the heating of central heating installations in which the heat carrier is water, and the maximum allowable operating temperature of which is restricted to 100 °C. The maximum allowable operating pressure is 8 bar. For boilers and water heaters (storage or continuous flow heater) this standard only applies to the parts which are necessarily subject to the operating conditions of the heating boiler (heating part). This standard does not apply to gas boilers with atmospheric burners, boilers for solid fuels, boilers with oil vaporization burners. For these boilers there are further requirements.

Document History

September 1, 2017
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
NEN-EN 303-1 applies to boilers used for central heating (heating boilers) with forced draught burners with a nominal heat output not exceeding 1 000 kW, which are operated either with negative...
NEN-EN 303-1
May 1, 2016
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
NEN-EN 303-1 applies to boilers used for central heating (heating boilers) with forced draught burners with a nominal heat output not exceeding 1 000 kW, which are operated either with negative...
October 1, 2003
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
A description is not available for this item.
November 1, 2002
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing
A description is not available for this item.
February 1, 1999
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
Applies to heating boilers with burners using fans up to a nominal heat output of 1000 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure...
October 1, 1994
Heating boilers - Heating boilers with forced draught burners - Part 1: Terminology, general requirements, testing and marking
Applies to heating boilers with burners using fans up to a nominal heat output of 1000 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure...
October 1, 1993
Heating boilers - Heating boilers with forced draught burners - Part 1: Terminology, general requirements, testing and marking
This standard applies to heating boilers with burners using fans up to a nominal heat output of 300 kW. They are operated, either with negative pressure (natural draught boiler) or with positive...
Advertisement