NEN-EN 303-1
Heating boilers - Heating boilers with forced draught burners - Part 1: Terminology, general requirements, testing and marking
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard applies to heating boilers with burners using fans up to a nominal heat output of 300 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure (pressurised boiler) in the combustion chamber, in accordance with the boiler manufacturers' instructions. Particular requirements for boilers which can only be used with open vents are contained in a separate document (being prepared). The requirements of this standard apply to heating boilers which are tested on an authorised test rig. Boilers in accordance with this standard are designed for the heating of central heating installations in which the heat carrier is water, and the temperature of which is restricted to 100°C at a maximum pressure of 6 bar. For boilers with a built-in or attached water heater (storage or continuous flow heater) this standard only applies to the parts of the water heater which are necessarily subject to the operating conditions of the heating boiler (heating part).
Document History