NEN-EN 303-1

Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 29
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10
scope:

Applies to heating boilers with burners using fans up to a nominal heat output of 1000 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure (pressurized boiler) in the combustion chamber, in accordance with the boiler manufacturers instructions. This document specifies the necessary terminology, the requirements on the materials and testing of them, and marking requirements for heating boilers. Particular requirements for boilers which can be used with open vented systems are contained in prEN 303-4. The requirements of this standard apply to heating boilers which are tested on a authorized test rig.

Document History

September 1, 2017
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
NEN-EN 303-1 applies to boilers used for central heating (heating boilers) with forced draught burners with a nominal heat output not exceeding 1 000 kW, which are operated either with negative...
May 1, 2016
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
NEN-EN 303-1 applies to boilers used for central heating (heating boilers) with forced draught burners with a nominal heat output not exceeding 1 000 kW, which are operated either with negative...
October 1, 2003
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
A description is not available for this item.
November 1, 2002
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing
A description is not available for this item.
NEN-EN 303-1
February 1, 1999
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
Applies to heating boilers with burners using fans up to a nominal heat output of 1000 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure...
October 1, 1994
Heating boilers - Heating boilers with forced draught burners - Part 1: Terminology, general requirements, testing and marking
Applies to heating boilers with burners using fans up to a nominal heat output of 1000 kW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure...
October 1, 1993
Heating boilers - Heating boilers with forced draught burners - Part 1: Terminology, general requirements, testing and marking
This standard applies to heating boilers with burners using fans up to a nominal heat output of 300 kW. They are operated, either with negative pressure (natural draught boiler) or with positive...
Advertisement