NEN-EN 857
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
Document History
April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
May 1, 2013
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
November 1, 2011
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
NEN-EN 857
January 1, 1997
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
January 1, 1992
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.