NEN-EN 857

Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
scope:

NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C; - water based fluids at temperatures ranging from -40 °C to +70 °C; - water at temperatures ranging from 0 °C to +70 °C. This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
NEN-EN 857
May 1, 2013
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
November 1, 2011
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
January 1, 1997
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
January 1, 1992
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
Advertisement