NEN-EN 857

Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification

inactive
Organization: NEN
Publication Date: 1 January 1992
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.

Document History

April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
May 1, 2013
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
November 1, 2011
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
NEN-EN 857 specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with: - hydraulic...
January 1, 1997
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
NEN-EN 857
January 1, 1992
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
Specifies requirements for two types of wire braid reinforced hose and hose assemblies of nominal bore from 6 to 25.
Advertisement