NEN-EN-ISO 13845
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of pipes; - double sockets; - sockets of fittings. It is also applicable to elastomeric-sealing-
Document History
March 1, 2015
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with thermoplastic pressure pipes - Test method for leaktightness under internal pressure and with angular deflection
NEN-EN-ISO 13845 specifies a method for testing the leak tightness under internal pressure with angular deflection of assembled joints between elastomeric-sealing-ring-type sockets made of plastic or...
NEN-EN-ISO 13845
May 1, 2000
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...
November 1, 1995
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...