NEN-EN-ISO 13845

Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with thermoplastic pressure pipes - Test method for leaktightness under internal pressure and with angular deflection

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 17
ICS Code (Water supply systems): 91.140.60
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 13845 specifies a method for testing the leak tightness under internal pressure with angular deflection of assembled joints between elastomeric-sealing-ring-type sockets made of plastic or metal and plastic pressure pipes

Document History

NEN-EN-ISO 13845
March 1, 2015
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with thermoplastic pressure pipes - Test method for leaktightness under internal pressure and with angular deflection
NEN-EN-ISO 13845 specifies a method for testing the leak tightness under internal pressure with angular deflection of assembled joints between elastomeric-sealing-ring-type sockets made of plastic or...
May 1, 2000
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...
November 1, 1995
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...
Advertisement