NEN-EN-ISO 13845

Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 9
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of pipes; - double sockets; - sockets of fittings. It is also applicable to elastomeric-sealing-ring-type sockets made of ductile cast iron for use with PVC-U pressure piping.

Document History

March 1, 2015
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with thermoplastic pressure pipes - Test method for leaktightness under internal pressure and with angular deflection
NEN-EN-ISO 13845 specifies a method for testing the leak tightness under internal pressure with angular deflection of assembled joints between elastomeric-sealing-ring-type sockets made of plastic or...
May 1, 2000
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...
NEN-EN-ISO 13845
November 1, 1995
Plastics piping systems - Elastomeric-sealing-ring-type socket joints for use with unplasticized poly(vinyl chloride) (PVC-U) pipes - Test method for leaktightness under internal pressure and with angular deflection
Specifies a method for testing the leaktightness of assemblies of unplasticized poly(vinyl chloride) (PVC-U) pipes with elastomeric sealing-ring type socket joints including: - single sockets of...
Advertisement