NEN-EN-ISO 15013

Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 21
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without fillers or reinforcing materials. This International Standard also applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.

Document History

April 1, 2022
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or...
October 1, 2007
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
NEN-EN-ISO 15013
August 1, 2006
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
January 1, 1999
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....
October 1, 1995
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....
Advertisement