NEN-EN-ISO 15013

Extruded sheets of polypropylene (PP) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
ICS Code (Films and sheets): 83.140.10
scope:

Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material. This standard applies only to thickness 0,5 mm to 40 mm. This standard also applies to PP sheet in rolled form.

Document History

April 1, 2022
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or...
October 1, 2007
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
August 1, 2006
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
January 1, 1999
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....
NEN-EN-ISO 15013
October 1, 1995
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....
Advertisement