NEN-EN-ISO 15013
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without fillers or reinforcing materials. This International Standard also applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.
Document History
April 1, 2022
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or...
NEN-EN-ISO 15013
October 1, 2007
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
August 1, 2006
Plastics - Extruded sheets of polypropylene (PP) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP-H) and polypropylene copolymers (PP-B and PP-R) without...
January 1, 1999
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....
October 1, 1995
Extruded sheets of polypropylene (PP) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polypropylene-homopolymers (PP-H) and polypropylene-copolymers (PP-B and PP-R) without filler and reinforcing material....