NEN-EN-ISO 9863-1
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
NEN-EN-ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the pressures or the load at which the thickness is determined. The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties. The method is applicable to all geosynthetics.
Document History