NEN-EN-ISO 9863-1/A1
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Geotextiles): | 59.080.70 |
Document History
NEN-EN-ISO 9863-1/A1
December 1, 2019
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
A description is not available for this item.
August 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
NEN-EN-ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
March 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of EN ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
November 1, 2002
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of EN ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...