NEN-EN-ISO 9863-1

Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 9
ICS Code (Geotextiles): 59.080.70
scope:

This part of EN ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties.The method is applicable to all geosynthetics.

Document History

December 1, 2019
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
A description is not available for this item.
August 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
NEN-EN-ISO 9863-1 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
March 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of EN ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
NEN-EN-ISO 9863-1
November 1, 2002
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of EN ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and defines the pressure at which the nominal thickness is determined. The...
Advertisement