NEN-EN 12697-12

Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 18
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or without anti-stripping additives including liquids, such as amines, and fillers, such as hydrated lime or cement: - method A uses the indirect tensile strength of cylindrical specimens of bituminous mixtures; - method B uses the compression strength of cylindrical specimens of bituminous mixtures; - method C defines the bonding value of soft asphalt mixtures 1 h after mixing, where the bonding of bitumen and aggregate can be equated to a bonding value. Method A and method B give the same result on average. However, if the slenderness of the specimens is less than 0,5, method B is not suitable. Method C is suitable for soft asphalt mixtures with bitumen of viscosity at 60 ºC of 4000 mm2/s or less, for which methods A and B are not suitable.

Document History

December 1, 2015
Bituminous mixtures - Test methods - Part 12: Determination of the water sensitivity
This European Standard specifies three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
July 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
NEN-EN 12697-12
March 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
January 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes a test method for determining the effect of saturation and accelerated water conditioning on the indirect tensile strength of cylindrical specimens of bituminous...
December 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes a test method for determining the effect of saturation and accelerated water conditioning on the indirect tensile strength of cylindrical specimens of bituminous...
Advertisement