NEN-EN 12697-12

Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 8
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a test method for determining the effect of saturation and accelerated water conditioning on the indirect tensile strength of cylindrical specimens of bituminous mixtures. This method can be used to evaluate the effect of moisture with or without antistripping additives including liquids, such as amines, and fillers, such as hydrated lime or cement.

Document History

December 1, 2015
Bituminous mixtures - Test methods - Part 12: Determination of the water sensitivity
This European Standard specifies three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
July 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
March 1, 2008
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or...
January 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes a test method for determining the effect of saturation and accelerated water conditioning on the indirect tensile strength of cylindrical specimens of bituminous...
NEN-EN 12697-12
December 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 12: Determination of the water sensitivity of bituminous specimens
This European Standard describes a test method for determining the effect of saturation and accelerated water conditioning on the indirect tensile strength of cylindrical specimens of bituminous...
Advertisement