NEN-EN 12697-12
Bituminous mixtures - Test methods - Part 12: Determination of the water sensitivity
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies three test methods for determining the effect of saturation and accelerated water conditioning. These methods can be used to evaluate the effect of moisture with or without anti-stripping additives including liquids, such as amines, and fillers, such as hydrated lime or cement: - method A uses the indirect tensile strength of cylindrical specimens of bituminous mixtures; - method B uses the compression strength of cylindrical specimens of bituminous mixtures; - method C defines the bonding value of soft asphalt mixtures 1 h after mixing, where the bonding of bitumen and aggregate can be equated to a bonding value. If the slenderness of the specimen is less than 0,5 method B is not suitable. Method C is suitable for soft mixtures with bitumen of viscosity at 60 °C of 4 000 mm2/s or less, for which methods A and B are not suitable.
Document History