NEN-EN 12859/A1

Gypsum blocks - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 6
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91

Document History

February 1, 2011
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
August 1, 2010
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
April 1, 2008
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended us es are construction of non-load bearing partitions or...
NEN-EN 12859/A1
June 1, 2004
Gypsum blocks - Definitions, requirements and test methods
A description is not available for this item.
July 1, 2001
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
July 1, 1997
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
Advertisement