NEN-EN 12859

Gypsum blocks - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 37
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended us es are construction of non-load bearing partitions or independent wall linings and the fire protection of columns, lift shafts, etc.The gypsum blocks are not used to build ceilings.It covers the following performance characteristics related to the essential requirements:- reaction to fire ;- resistance to fire ;- direct airborne sound insulation ;- release of dangerous substances ;to be measured according to the corresponding european test methods, as well as :- thermal resistanceto be calculated from the thermal conductivity values given in 4.3.2.It describes the reference tests for technical specifications.This European Standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry ;- convenience class for density ;- convenience class for pH ;- surface hardness.It provides for the evaluation of conformity of the product to this European Standard. This European Standard does not cover gypsum blocks of thickness less than 50 mm or gypsum storey height units.

Document History

February 1, 2011
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
August 1, 2010
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
NEN-EN 12859
April 1, 2008
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended us es are construction of non-load bearing partitions or...
June 1, 2004
Gypsum blocks - Definitions, requirements and test methods
A description is not available for this item.
July 1, 2001
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
July 1, 1997
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
Advertisement