NEN-EN 12859

Gypsum blocks - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 38
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
scope:

Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the fire protection of columns, lift shafts, etc. It covers the following characteristics: - reaction to fire; - resistance to fire; - direct airborne sound insulation; - thermal resistance; to be measured according to the corresponding European test methods. It defines the reference tests for technical specifications. It covers also additional characteristics that are of importance for the use and acceptance of the product by the Building Industry. It does not cover blocks of thickness less than 5 cm or gypsum storey height units.

Document History

February 1, 2011
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
August 1, 2010
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load bearing partitions or independent...
April 1, 2008
Gypsum blocks - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended us es are construction of non-load bearing partitions or...
June 1, 2004
Gypsum blocks - Definitions, requirements and test methods
A description is not available for this item.
NEN-EN 12859
July 1, 2001
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
July 1, 1997
Gypsum blocks - Definitions, requirements and test methods
Specifies the characteristics and performance of gypsum blocks with smooth faces for which the main intended uses are construction of non-load-bearing partitions or independent wall linings and the...
Advertisement