NEN-EN 13012

Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 24
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers, at flow rates up to 200 l min. The requirements apply to automatic nozzles dispensing flammable liquid fuels at ambient temperatures from -20 °C to +40 °C with the possibility for an extended temperature range. This European Standard does not apply to equipment dispensing liquefied petroleum gas nor compressed natural gas. This European Standard does not include any requirements for metering performance, such as may be specified under the Measuring Instruments Directive, nor those requirements specified under the Electromagnetic Compatibility Directive. Vapour recovery efficiency rates are not considered within this European Standard.

Document History

September 1, 2021
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
October 1, 2018
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
NEN-EN 13012
July 1, 2012
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
June 1, 2010
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
December 1, 2001
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...
October 1, 1997
Petrol filling stations - Specification for the construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...
Advertisement