NEN-EN 13012

Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 28
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to dispense liquid fuels and aqueous urea solution into the tanks of motor vehicles, boats and light aircraft and into portable containers, at flow rates up to 200 l · min-1.

This document applies to fuels of Explosion Group IIA and also aqueous urea solution according to ISO 22241-1.

NOTE Fuels other than of Explosion Group IIA are excluded from this document.

The requirements apply to automatic nozzles dispensing flammable liquid fuels at ambient temperatures from -20 °C to +40 °C with the possibility for an extended temperature range.

This document does not apply to equipment dispensing compressed or liquefied gases.

This document does not include any requirements for metering performance, such as might be specified under the Measuring Instruments Directive, nor those requirements specified under the Electromagnetic Compatibility Directive.

Vapour recovery efficiency rates are not covered in this document.

Document History

September 1, 2021
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
NEN-EN 13012
October 1, 2018
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
July 1, 2012
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
June 1, 2010
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
December 1, 2001
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...
October 1, 1997
Petrol filling stations - Specification for the construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...

References

Advertisement