NEN-EN 13012

Petrol filling stations - Specification for the construction and performance of automatic nozzles for use on fuel dispensers

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 21
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers, at flow rates up to 200 l/min. The requirements apply to automatic nozzles dispensing flammable liquid fuels at temperatures from -20 °C to +40 °C with the possibility for an extended temperature range.

Document History

September 1, 2021
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
October 1, 2018
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This document specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are...
July 1, 2012
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
June 1, 2010
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
This European Standard specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and...
December 1, 2001
Petrol filling stations - Construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...
NEN-EN 13012
October 1, 1997
Petrol filling stations - Specification for the construction and performance of automatic nozzles for use on fuel dispensers
Specifies safety and environmental requirements for the construction and performance of nozzles to be fitted to metering pumps and dispensers installed at filling stations and which are used to...
Advertisement