NEN-EN 255-3
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for domestic hot water pumps
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Heat pumps): | 27.080 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps with electrically driven compressors connected to or including a domestic hot water storage tank. When these units are used for space heating, then EN 14511 (all parts) applies. In case of air-to-water heat pumps, this European Standard comprises only factory-made units which can be ducted on the airside. This European Standard comprises only the testing procedure for the domestic hot water production of the heat pump system. In the case of units consisting of several parts, the standard applies only to those designed and supplied as a complete package.
Document History