NEN-EN 255-3
Heat pumps - Heat pump units with electrically driven compressors for heating or for heating and cooling - Part 3: Water/water and brine/water heat pump units, testing and requirements for marking
| Organization: | NEN |
| Publication Date: | 1 November 1988 |
| Status: | inactive |
| ICS Code (Heat pumps): | 27.080 |
scope:
Specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors when used for sanitairy hot water. When these units are used for space heating, then EN 255-2 applies. Applies to factory-made units which can be ducted. In the case of units consisting of several parts, the standard applies only to those designed and supplied as a complete package. Does not include any requirement about the quality of water.
Document History