NEN-EN 255-3/C1

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water pumps

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 4
ICS Code (Heat pumps): 27.080

Document History

October 1, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for domestic hot water pumps
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps...
NEN-EN 255-3/C1
June 1, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water pumps
A description is not available for this item.
March 1, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water pumps
Specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors when used for...
November 1, 1988
Heat pumps - Heat pump units with electrically driven compressors for heating or for heating and cooling - Part 3: Water/water and brine/water heat pump units, testing and requirements for marking
Specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors when used for...

References

Advertisement