NEN-EN-IEC 60432-3/A2
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Incandescent lamps): | 29.140.20 |
Document History
April 1, 2013
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
NEN-EN-IEC 60432-3/A2
August 1, 2008
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
September 1, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
May 1, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications; - Projection (including...