NEN-EN-IEC 60432-3
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications; - Projection (including cinematograph and still projection) - Photographic (including studio); - Floodlighting - Special purpose - General purpose - Stage lighting.
Document History
April 1, 2013
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
August 1, 2008
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
September 1, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
NEN-EN-IEC 60432-3
May 1, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications; - Projection (including...