NEN-EN-IEC 60432-3/A1

Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 12
ICS Code (Incandescent lamps): 29.140.20

Document History

April 1, 2013
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
August 1, 2008
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
NEN-EN-IEC 60432-3/A1
September 1, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
May 1, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications; - Projection (including...
Advertisement