NEN-EN-IEC 61291-4
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of OA devices and sub-systems to be used in multichannel applications. Detail product specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, detail specification writers may not remove specification parameters specified in this standard.
Document History