NEN-EN-IEC 61291-4

Optical amplifiers - Part 4: Multichannel applications - Performance specification template

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 22
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2. The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of OA devices and sub-systems to be used in multichannel applications. Detail product specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, detail specification writers may not remove specification parameters specified in this standard.

Document History

NEN-EN-IEC 61291-4
March 1, 2012
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2. The object of this...
November 1, 2008
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object of this performance specification template is to provide a frame...
July 1, 2003
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
Applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object is to provide a frame for the preparation of product specifications on the performance of...
Advertisement