NEN-EN-IEC 61291-4
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object is to provide a frame for the preparation of product specifications on the performance of OA devices and sub-systems to be used in multichannel application.
Document History
March 1, 2012
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. For single channel applications, use IEC 61291-2. The object of this...
November 1, 2008
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
This part of IEC 61291 applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object of this performance specification template is to provide a frame...
NEN-EN-IEC 61291-4
July 1, 2003
Optical amplifiers - Part 4: Multichannel applications - Performance specification template
Applies to optical amplifier (OA) devices and sub-systems to be used in multichannel applications. The object is to provide a frame for the preparation of product specifications on the performance of...